Vishay Intertechnology, Inc. Automotive SMD 4W Resistor CRCW20109R10JNEF

Description
SMD Chip Resistor 9.1R 5% 3/4W 2010 AEC-Q200 Product overview: CRCW20109R10JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20109R10JNEF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Chip Resistor 9.1R 5% 3/4W 2010 AEC-Q200 Product overview: CRCW20109R10JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20109R10JNEF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 4W Resistor - 52-CRCW20109R10JNEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 4W Resistor
52-CRCW20109R10JNEF
Automotive SMD 4W Resistor 52-CRCW20109R10JNEF
SMD Chip Resistor 9.1R 5% 3/4W 2010 AEC-Q200 Product overview: CRCW20109R10JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20109R10JNEF can be used for catalog matching and distributor lookup.

SMD Chip Resistor 9.1R 5% 3/4W 2010 AEC-Q200 Product overview: CRCW20109R10JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20109R10JNEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 3/4watt 9.1ohms 5% - CRCW20109R10JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 9.1ohms 5%
CRCW20109R10JNEF
Thick Film Resistors - SMD 3/4watt 9.1ohms 5% CRCW20109R10JNEF
Thick Film Resistors - SMD 3/4watt 9.1ohms 5%

Thick Film Resistors - SMD 3/4watt 9.1ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-9.1WTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.1WTR-ND
Chip Resistor - Surface Mount 541-9.1WTR-ND
9.1 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

9.1 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW20109R10JNEF
1030260-CRCW20109R10JNEF
Chip Resistor - Surface Mount - CRCW20109R10JNEF 1030260-CRCW20109R10JNEF
Manufacturer: Vishay Win Source Part Number: 1030260-CRCW20109R10 JNEF Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±5% Temperature Coefficient: ±200ppm/K Power (Watts): 0.75W, 3/4W Resistance (Ohms): 9.1 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 2010 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1030260-CRCW20109R10JNEF
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.028" (0.70mm)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/K
Power (Watts): 0.75W, 3/4W
Resistance (Ohms): 9.1
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 2010
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RES SMD 9.1 OHM 5% 3/4W 2010 - 873-CRCW20109R10JNEF - Utmel Electronic Limited
Hong Kong, China
RES SMD 9.1 OHM 5% 3/4W 2010
873-CRCW20109R10JNEF
RES SMD 9.1 OHM 5% 3/4W 2010 873-CRCW20109R10JNEF
RES SMD 9.1 OHM 5% 3/4W 2010

RES SMD 9.1 OHM 5% 3/4W 2010

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW20109R10JNEF CRCW20109R10JNEF 541-9.1WTR-ND 1030260-CRCW20109R10JNEF 873-CRCW20109R10JNEF
Product Name Automotive SMD 4W Resistor Thick Film Resistors - SMD 3/4watt 9.1ohms 5% Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW20109R10JNEF RES SMD 9.1 OHM 5% 3/4W 2010
Resistance Range 9.1 ohms 9.1 ohms 9.1 ohms 9.1 ohms 9.1 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 400 volts 400 volts
Operating AC Voltage 400 volts 400 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data