Vishay Intertechnology, Inc. RES 9.76M OHM 3/4W 1% 2010 SMD CRCW20109M76FKEF

Description
RES 9.76Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 9.76Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76M OHM 3/4W 1% 2010 SMD - CRCW20109M76FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76M OHM 3/4W 1% 2010 SMD
CRCW20109M76FKEF
RES 9.76M OHM 3/4W 1% 2010 SMD CRCW20109M76FKEF
RES 9.76Mohm 3/4W 1% 2010 SMD

RES 9.76Mohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20109M76FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20109M76FKEF-ND
Chip Resistor - Surface Mount CRCW20109M76FKEF-ND
9.76 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

9.76 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20109M76FKEF CRCW20109M76FKEF-ND
Product Name RES 9.76M OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 9.76E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details