Vishay Intertechnology, Inc. RES 9.1M OHM 3/4W 5% 2010 SMD CRCW20109M10JNEF

Description
RES 9.1Mohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 9.1Mohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1M OHM 3/4W 5% 2010 SMD - CRCW20109M10JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1M OHM 3/4W 5% 2010 SMD
CRCW20109M10JNEF
RES 9.1M OHM 3/4W 5% 2010 SMD CRCW20109M10JNEF
RES 9.1Mohm 3/4W 5% 2010 SMD

RES 9.1Mohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20109M10JNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20109M10JNEF-ND
Chip Resistor - Surface Mount CRCW20109M10JNEF-ND
9.1 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

9.1 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 200 9M1 5% E02 E3 Rohs Compliant Vishay - 47P4808 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 200 9M1 5% E02 E3 Rohs Compliant Vishay
47P4808
Crcw2010 200 9M1 5% E02 E3 Rohs Compliant Vishay 47P4808
CRCW2010 200 9M1 5% E02 e3 RoHS Compliant: Yes

CRCW2010 200 9M1 5% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20109M10JNEF CRCW20109M10JNEF-ND 47P4808
Product Name RES 9.1M OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount Crcw2010 200 9M1 5% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 9.10E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573255 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details