Vishay Intertechnology, Inc. RES 9.10M OHM 3/4W 1% 2010 SMD CRCW20109M10FKEF

Description
RES 9.10Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 9.10Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.10M OHM 3/4W 1% 2010 SMD - CRCW20109M10FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.10M OHM 3/4W 1% 2010 SMD
CRCW20109M10FKEF
RES 9.10M OHM 3/4W 1% 2010 SMD CRCW20109M10FKEF
RES 9.10Mohm 3/4W 1% 2010 SMD

RES 9.10Mohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20109M10FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20109M10FKEF-ND
Chip Resistor - Surface Mount CRCW20109M10FKEF-ND
9.1 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

9.1 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 100 9M1 1% E02 E3 Rohs Compliant Vishay - 47P4807 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 9M1 1% E02 E3 Rohs Compliant Vishay
47P4807
Crcw2010 100 9M1 1% E02 E3 Rohs Compliant Vishay 47P4807
CRCW2010 100 9M1 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 9M1 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20109M10FKEF CRCW20109M10FKEF-ND 47P4807
Product Name RES 9.10M OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 100 9M1 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 9.10E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 2573261 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1.00E-3 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers