Vishay Intertechnology, Inc. RES 9.09M OHM 3/4W 1% 2010 SMD CRCW20109M09FKTF

Description
RES 9.09Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 9.09Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09M OHM 3/4W 1% 2010 SMD - CRCW20109M09FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09M OHM 3/4W 1% 2010 SMD
CRCW20109M09FKTF
RES 9.09M OHM 3/4W 1% 2010 SMD CRCW20109M09FKTF
RES 9.09Mohm 3/4W 1% 2010 SMD

RES 9.09Mohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20109M09FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20109M09FKTF-ND
Chip Resistor - Surface Mount CRCW20109M09FKTF-ND
9.09 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

9.09 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 9.09M 1% 100 R02 Rohs Compliant Vishay - 49P4387 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 9.09M 1% 100 R02 Rohs Compliant Vishay
49P4387
Crcw2010 9.09M 1% 100 R02 Rohs Compliant Vishay 49P4387
CRCW2010 9.09M 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 9.09M 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20109M09FKTF CRCW20109M09FKTF-ND 49P4387
Product Name RES 9.09M OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 9.09M 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 9.09E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details