Vishay Intertechnology, Inc. RES 9.09M OHM 3/4W 1% 2010 SMD CRCW20109M09FKEF

Description
RES 9.09Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 9.09Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09M OHM 3/4W 1% 2010 SMD - CRCW20109M09FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09M OHM 3/4W 1% 2010 SMD
CRCW20109M09FKEF
RES 9.09M OHM 3/4W 1% 2010 SMD CRCW20109M09FKEF
RES 9.09Mohm 3/4W 1% 2010 SMD

RES 9.09Mohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20109M09FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20109M09FKEF-ND
Chip Resistor - Surface Mount CRCW20109M09FKEF-ND
9.09 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

9.09 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20109M09FKEF CRCW20109M09FKEF-ND
Product Name RES 9.09M OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 9.09E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers