Vishay Intertechnology, Inc. RES 9.31K OHM 3/4W 1% 2010 SMD CRCW20109K31FKTF

Description
RES 9.31Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 9.31Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31K OHM 3/4W 1% 2010 SMD - CRCW20109K31FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31K OHM 3/4W 1% 2010 SMD
CRCW20109K31FKTF
RES 9.31K OHM 3/4W 1% 2010 SMD CRCW20109K31FKTF
RES 9.31Kohm 3/4W 1% 2010 SMD

RES 9.31Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20109K31FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20109K31FKTF-ND
Chip Resistor - Surface Mount CRCW20109K31FKTF-ND
9.31 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

9.31 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 9.31K 1% 100 R02 Rohs Compliant Vishay - 49P4386 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 9.31K 1% 100 R02 Rohs Compliant Vishay
49P4386
Crcw2010 9.31K 1% 100 R02 Rohs Compliant Vishay 49P4386
CRCW2010 9.31K 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 9.31K 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20109K31FKTF CRCW20109K31FKTF-ND 49P4386
Product Name RES 9.31K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 9.31K 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 9310 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567783 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details