Vishay Precision Group Chip Resistor - Surface Mount CRCW20109K09FKEF

Description
9.09 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
9.09 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-9.09KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.09KACTR-ND
Chip Resistor - Surface Mount 541-9.09KACTR-ND
9.09 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

9.09 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:9.09kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW20109K09FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:9.09kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW20109K09FKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:9.09kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW20109K09FKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:9.09kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:9.09kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Resistor, Thick Film, 9.09Kohm, 750Mw, 1%, Full Reel; Resistance Vishay - 53K3925 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 9.09Kohm, 750Mw, 1%, Full Reel; Resistance Vishay
53K3925
Resistor, Thick Film, 9.09Kohm, 750Mw, 1%, Full Reel; Resistance Vishay 53K3925
RESISTOR, THICK FILM, 9.09KOHM, 750mW, 1%, FULL REEL; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 9.09KOHM, 750mW, 1%, FULL REEL; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-9.09KACTR-ND CRCW20109K09FKEF 53K3925
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:9.09kohm; Resistance Tolerance: 1%; Power Rating:0... Resistor, Thick Film, 9.09Kohm, 750Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1302FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chip Resistor - Surface Mount - 1676438-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details