Vishay Intertechnology, Inc. RES 97.6K OHM 1W 1% 2010 SMD CRCW201097K6FKEFHP

Description
RES 97.6Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 97.6Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6K OHM 1W 1% 2010 SMD - CRCW201097K6FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6K OHM 1W 1% 2010 SMD
CRCW201097K6FKEFHP
RES 97.6K OHM 1W 1% 2010 SMD CRCW201097K6FKEFHP
RES 97.6Kohm 1W 1% 2010 SMD

RES 97.6Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201097K6FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201097K6FKEFHP-ND
Chip Resistor - Surface Mount CRCW201097K6FKEFHP-ND
97.6 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

97.6 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201097K6FKEFHP CRCW201097K6FKEFHP-ND
Product Name RES 97.6K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 97600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details