Vishay Precision Group Chip Resistor - Surface Mount CRCW2010976KFKEF

Description
976 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
976 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010976KFKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010976KFKEF-ND
Chip Resistor - Surface Mount CRCW2010976KFKEF-ND
976 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

976 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 976K OHM 3/4W 1% 2010 SMD - CRCW2010976KFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976K OHM 3/4W 1% 2010 SMD
CRCW2010976KFKEF
RES 976K OHM 3/4W 1% 2010 SMD CRCW2010976KFKEF
RES 976Kohm 3/4W 1% 2010 SMD

RES 976Kohm 3/4W 1% 2010 SMD

Supplier's Site
Crcw2010 100 976K 1% E02 E3 Rohs Compliant Vishay - 47P4833 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 976K 1% E02 E3 Rohs Compliant Vishay
47P4833
Crcw2010 100 976K 1% E02 E3 Rohs Compliant Vishay 47P4833
CRCW2010 100 976K 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 976K 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010976KFKEF-ND CRCW2010976KFKEF 47P4833
Product Name Chip Resistor - Surface Mount RES 976K OHM 3/4W 1% 2010 SMD Crcw2010 100 976K 1% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details