Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201095R3FKTF

Description
95.3 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
95.3 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201095R3FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201095R3FKTF-ND
Chip Resistor - Surface Mount CRCW201095R3FKTF-ND
95.3 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

95.3 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 95.3 OHM 3/4W 1% 2010 SMD - CRCW201095R3FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3 OHM 3/4W 1% 2010 SMD
CRCW201095R3FKTF
RES 95.3 OHM 3/4W 1% 2010 SMD CRCW201095R3FKTF
RES 95.3ohm 3/4W 1% 2010 SMD

RES 95.3ohm 3/4W 1% 2010 SMD

Supplier's Site
Resistor, Thick Film, 95.3 Ohm, 500Mw, 1%; Resistance Vishay - 01H0532 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 95.3 Ohm, 500Mw, 1%; Resistance Vishay
01H0532
Resistor, Thick Film, 95.3 Ohm, 500Mw, 1%; Resistance Vishay 01H0532
RESISTOR, THICK FILM, 95.3 OHM, 500mW, 1%; Resistance:95.3ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 95.3 OHM, 500mW, 1%; Resistance:95.3ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201095R3FKTF-ND CRCW201095R3FKTF 01H0532
Product Name Chip Resistor - Surface Mount RES 95.3 OHM 3/4W 1% 2010 SMD Resistor, Thick Film, 95.3 Ohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric]
Resistance Range 95.3 ohms 95.3 ohms 95.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 619 ohms
View Details
5 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details