Vishay Intertechnology, Inc. RES 93.1 OHM 3/4W 1% 2010 SMD CRCW201093R1FKTF

Description
RES 93.1ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 93.1ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1 OHM 3/4W 1% 2010 SMD - CRCW201093R1FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 3/4W 1% 2010 SMD
CRCW201093R1FKTF
RES 93.1 OHM 3/4W 1% 2010 SMD CRCW201093R1FKTF
RES 93.1ohm 3/4W 1% 2010 SMD

RES 93.1ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201093R1FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201093R1FKTF-ND
Chip Resistor - Surface Mount CRCW201093R1FKTF-ND
93.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

93.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 93.1 1% 100 R02 Rohs Compliant Vishay - 49P4399 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 93.1 1% 100 R02 Rohs Compliant Vishay
49P4399
Crcw2010 93.1 1% 100 R02 Rohs Compliant Vishay 49P4399
CRCW2010 93.1 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 93.1 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201093R1FKTF CRCW201093R1FKTF-ND 49P4399
Product Name RES 93.1 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 93.1 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 93.1 ohms 93.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details