Vishay Intertechnology, Inc. RES 93.1 OHM 1W 1% 2010 SMD CRCW201093R1FKEFHP

Description
RES 93.1ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 93.1ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1 OHM 1W 1% 2010 SMD - CRCW201093R1FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 1W 1% 2010 SMD
CRCW201093R1FKEFHP
RES 93.1 OHM 1W 1% 2010 SMD CRCW201093R1FKEFHP
RES 93.1ohm 1W 1% 2010 SMD

RES 93.1ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201093R1FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201093R1FKEFHP-ND
Chip Resistor - Surface Mount CRCW201093R1FKEFHP-ND
93.1 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

93.1 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW201093R1FKEFHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW201093R1FKEFHP
Chip Resistor - Surface Mount CRCW201093R1FKEFHP
RES SMD 93.1 OHM 1% 1W 2010

RES SMD 93.1 OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW201093R1FKEFHP CRCW201093R1FKEFHP-ND CRCW201093R1FKEFHP
Product Name RES 93.1 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 93.1 ohms 93.1 ohms 93.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details