Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 931ohms 1% CRCW2010931RFKEF

Description
Thick Film Resistors - SMD 3/4watt 931ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 931ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 931ohms 1% - CRCW2010931RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 931ohms 1%
CRCW2010931RFKEF
Thick Film Resistors - SMD 3/4watt 931ohms 1% CRCW2010931RFKEF
Thick Film Resistors - SMD 3/4watt 931ohms 1%

Thick Film Resistors - SMD 3/4watt 931ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010931RFKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010931RFKEF-ND
Chip Resistor - Surface Mount CRCW2010931RFKEF-ND
931 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

931 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010931RFKEF CRCW2010931RFKEF-ND
Product Name Thick Film Resistors - SMD 3/4watt 931ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 931 ohms 931 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details