Vishay Intertechnology, Inc. RES 931K OHM 1W 1% 2010 SMD CRCW2010931KFKEFHP

Description
RES 931Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 931Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 931K OHM 1W 1% 2010 SMD - CRCW2010931KFKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931K OHM 1W 1% 2010 SMD
CRCW2010931KFKEFHP
RES 931K OHM 1W 1% 2010 SMD CRCW2010931KFKEFHP
RES 931Kohm 1W 1% 2010 SMD

RES 931Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010931KFKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010931KFKEFHP-ND
Chip Resistor - Surface Mount CRCW2010931KFKEFHP-ND
931 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

931 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010931KFKEFHP CRCW2010931KFKEFHP-ND
Product Name RES 931K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 931000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers