Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 91ohms 5% CRCW201091R0JNEF

Description
Thick Film Resistors - SMD 3/4watt 91ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 91ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 91ohms 5% - CRCW201091R0JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 91ohms 5%
CRCW201091R0JNEF
Thick Film Resistors - SMD 3/4watt 91ohms 5% CRCW201091R0JNEF
Thick Film Resistors - SMD 3/4watt 91ohms 5%

Thick Film Resistors - SMD 3/4watt 91ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-91.0WTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-91.0WTR-ND
Chip Resistor - Surface Mount 541-91.0WTR-ND
91 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

91 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,91Ohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay - 43C5879 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,91Ohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay
43C5879
Resistor,metal Glaze,91Ohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay 43C5879
Resistor,Metal Glaze,91Ohms,400WV,5 +/-% Tol,-200,200ppm-TC,2 010-Case RoHS Compliant: Yes

Resistor,Metal Glaze,91Ohms,400WV,5+/-% Tol,-200,200ppm-TC,2010-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201091R0JNEF 541-91.0WTR-ND 43C5879
Product Name Thick Film Resistors - SMD 3/4watt 91ohms 5% Chip Resistor - Surface Mount Resistor,metal Glaze,91Ohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010
Resistance Range 91 ohms 91 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data