Vishay Intertechnology, Inc. RES 91.0K OHM 1W 1% 2010 SMD CRCW201091K0FKEFHP

Description
RES 91.0Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 91.0Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91.0K OHM 1W 1% 2010 SMD - CRCW201091K0FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91.0K OHM 1W 1% 2010 SMD
CRCW201091K0FKEFHP
RES 91.0K OHM 1W 1% 2010 SMD CRCW201091K0FKEFHP
RES 91.0Kohm 1W 1% 2010 SMD

RES 91.0Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201091K0FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201091K0FKEFHP-ND
Chip Resistor - Surface Mount CRCW201091K0FKEFHP-ND
91 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

91 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201091K0FKEFHP CRCW201091K0FKEFHP-ND
Product Name RES 91.0K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 91000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details