Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201091K0FKEF

Description
91 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
91 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201091K0FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201091K0FKEF-ND
Chip Resistor - Surface Mount CRCW201091K0FKEF-ND
91 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

91 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 91.0K OHM 3/4W 1% 2010 SMD - CRCW201091K0FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91.0K OHM 3/4W 1% 2010 SMD
CRCW201091K0FKEF
RES 91.0K OHM 3/4W 1% 2010 SMD CRCW201091K0FKEF
RES 91.0Kohm 3/4W 1% 2010 SMD

RES 91.0Kohm 3/4W 1% 2010 SMD

Supplier's Site
Crcw2010 100 91K 1% E02 E3 Rohs Compliant Vishay - 47P4819 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 91K 1% E02 E3 Rohs Compliant Vishay
47P4819
Crcw2010 100 91K 1% E02 E3 Rohs Compliant Vishay 47P4819
CRCW2010 100 91K 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 91K 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201091K0FKEF-ND CRCW201091K0FKEF 47P4819
Product Name Chip Resistor - Surface Mount RES 91.0K OHM 3/4W 1% 2010 SMD Crcw2010 100 91K 1% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details