Vishay Intertechnology, Inc. RES 910 OHM 3/4W 5% 2010 SMD CRCW2010910RJNTF

Description
RES 910ohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 910ohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910 OHM 3/4W 5% 2010 SMD - CRCW2010910RJNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 3/4W 5% 2010 SMD
CRCW2010910RJNTF
RES 910 OHM 3/4W 5% 2010 SMD CRCW2010910RJNTF
RES 910ohm 3/4W 5% 2010 SMD

RES 910ohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010910RJNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010910RJNTF-ND
Chip Resistor - Surface Mount CRCW2010910RJNTF-ND
910 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

910 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 910 5% 200 R02 Rohs Compliant Vishay - 49P4398 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 910 5% 200 R02 Rohs Compliant Vishay
49P4398
Crcw2010 910 5% 200 R02 Rohs Compliant Vishay 49P4398
CRCW2010 910 5% 200 R02 ROHS COMPLIANT: NO

CRCW2010 910 5% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010910RJNTF CRCW2010910RJNTF-ND 49P4398
Product Name RES 910 OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount Crcw2010 910 5% 200 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 910 ohms 910 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573271 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 15000 ohms
View Details