Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010910RJNEF

Description
910 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
910 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-910WCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-910WCT-ND
Chip Resistor - Surface Mount 541-910WCT-ND
910 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

910 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-910WTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-910WTR-ND
Chip Resistor - Surface Mount 541-910WTR-ND
910 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

910 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-910WDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-910WDKR-ND
Chip Resistor - Surface Mount 541-910WDKR-ND
910 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

910 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 910 OHM 3/4W 5% 2010 SMD - CRCW2010910RJNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 3/4W 5% 2010 SMD
CRCW2010910RJNEF
RES 910 OHM 3/4W 5% 2010 SMD CRCW2010910RJNEF
RES 910ohm 3/4W 5% 2010 SMD

RES 910ohm 3/4W 5% 2010 SMD

Supplier's Site
Resistor,metal Glaze,910Ohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay - 43C5882 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,910Ohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay
43C5882
Resistor,metal Glaze,910Ohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay 43C5882
Resistor,Metal Glaze,910Ohms,400WV, 5+/-% Tol,-200,200ppm-TC,2 010-Case RoHS Compliant: Yes

Resistor,Metal Glaze,910Ohms,400WV,5+/-% Tol,-200,200ppm-TC,2010-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-910WCT-ND CRCW2010910RJNEF 43C5882
Product Name Chip Resistor - Surface Mount RES 910 OHM 3/4W 5% 2010 SMD Resistor,metal Glaze,910Ohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 910 ohms 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6812FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details