Vishay Intertechnology, Inc. 2010,910K,5%,T/R,RoHS Compliant CRCW2010910KJNEF

Description
2010,910K,5%,T/R,RoH S Compliant
Request a Quote Datasheet
Description
2010,910K,5%,T/R,RoH S Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2010,910K,5%,T/R,RoHS Compliant - CRCW2010910KJNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,910K,5%,T/R,RoHS Compliant
CRCW2010910KJNEF
2010,910K,5%,T/R,RoHS Compliant CRCW2010910KJNEF
2010,910K,5%,T/R,RoH S Compliant

2010,910K,5%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-910KWTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-910KWTR-ND
Chip Resistor - Surface Mount 541-910KWTR-ND
910 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

910 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010910KJNEF 541-910KWTR-ND
Product Name 2010,910K,5%,T/R,RoHS Compliant Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details