Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 90.9ohms 1% CRCW201090R9FKTF

Description
Thick Film Resistors - SMD 3/4watt 90.9ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 90.9ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 90.9ohms 1% - CRCW201090R9FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 90.9ohms 1%
CRCW201090R9FKTF
Thick Film Resistors - SMD 3/4watt 90.9ohms 1% CRCW201090R9FKTF
Thick Film Resistors - SMD 3/4watt 90.9ohms 1%

Thick Film Resistors - SMD 3/4watt 90.9ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW201090R9FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201090R9FKTF-ND
Chip Resistor - Surface Mount CRCW201090R9FKTF-ND
90.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

90.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 90.9 Ohm, 500Mw, 1%; Resistance Vishay - 01H0528 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 90.9 Ohm, 500Mw, 1%; Resistance Vishay
01H0528
Resistor, Thick Film, 90.9 Ohm, 500Mw, 1%; Resistance Vishay 01H0528
RESISTOR, THICK FILM, 90.9 OHM, 500mW, 1%; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 90.9 OHM, 500mW, 1%; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201090R9FKTF CRCW201090R9FKTF-ND 01H0528
Product Name Thick Film Resistors - SMD 3/4watt 90.9ohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 90.9 Ohm, 500Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details