Vishay Precision Group Chip Resistor - Surface Mount CRCW201090R9FKEF

Description
90.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
90.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-90.9ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-90.9ACCT-ND
Chip Resistor - Surface Mount 541-90.9ACCT-ND
90.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

90.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-90.9ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-90.9ACDKR-ND
Chip Resistor - Surface Mount 541-90.9ACDKR-ND
90.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

90.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-90.9ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-90.9ACTR-ND
Chip Resistor - Surface Mount 541-90.9ACTR-ND
90.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

90.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2010,90.9,1%,T/R,RoHS Compliant - CRCW201090R9FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,90.9,1%,T/R,RoHS Compliant
CRCW201090R9FKEF
2010,90.9,1%,T/R,RoHS Compliant CRCW201090R9FKEF
2010,90.9,1%,T/R,RoH S Compliant

2010,90.9,1%,T/R,RoHS Compliant

Supplier's Site
Resistor, Thick Film, 90.9 Ohm, 500Mw, 1%; Resistance Vishay - 53K3927 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 90.9 Ohm, 500Mw, 1%; Resistance Vishay
53K3927
Resistor, Thick Film, 90.9 Ohm, 500Mw, 1%; Resistance Vishay 53K3927
RESISTOR, THICK FILM, 90.9 OHM, 500mW, 1%; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 90.9 OHM, 500mW, 1%; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 90R9, 1%, 0.75W, 2010; Resistance Vishay - 53K3926 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 90R9, 1%, 0.75W, 2010; Resistance Vishay
53K3926
Res, Thick Film, 90R9, 1%, 0.75W, 2010; Resistance Vishay 53K3926
RES, THICK FILM, 90R9, 1%, 0.75W, 2010; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: Yes

RES, THICK FILM, 90R9, 1%, 0.75W, 2010; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-90.9ACCT-ND CRCW201090R9FKEF 53K3927 53K3926
Product Name Chip Resistor - Surface Mount 2010,90.9,1%,T/R,RoHS Compliant Resistor, Thick Film, 90.9 Ohm, 500Mw, 1%; Resistance Vishay Res, Thick Film, 90R9, 1%, 0.75W, 2010; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573259 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1000 ohms
View Details