Vishay Precision Group RES 909K OHM 3/4W 1% 2010 SMD CRCW2010909KFKEF

Description
RES 909Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 909Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909K OHM 3/4W 1% 2010 SMD - CRCW2010909KFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909K OHM 3/4W 1% 2010 SMD
CRCW2010909KFKEF
RES 909K OHM 3/4W 1% 2010 SMD CRCW2010909KFKEF
RES 909Kohm 3/4W 1% 2010 SMD

RES 909Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-909KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-909KACTR-ND
Chip Resistor - Surface Mount 541-909KACTR-ND
909 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

909 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 909Kohm, 500Mw, 1%; Resistance Vishay - 53K3929 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 909Kohm, 500Mw, 1%; Resistance Vishay
53K3929
Resistor, Thick Film, 909Kohm, 500Mw, 1%; Resistance Vishay 53K3929
RESISTOR, THICK FILM, 909KOHM, 500mW, 1%; Resistance:909kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 909KOHM, 500mW, 1%; Resistance:909kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010909KFKEF 541-909KACTR-ND 53K3929
Product Name RES 909K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 909Kohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 909000 ohms 909000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details