8.87 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 8.87ohm 1W 1% 2010 SMD
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW20108R87FKEFHP-ND | CRCW20108R87FKEFHP |
| Product Name | Chip Resistor - Surface Mount | RES 8.87 OHM 1W 1% 2010 SMD |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 2010; 2010 | Surface Mount Technology (SMT / SMD); 2010 |
| Resistance Range | 8.87 ohms | 8.87 ohms |