Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 8.66ohms 1% CRCW20108R66FP

Description
Thick Film Resistors - SMD 3/4watt 8.66ohms 1%
Request a Quote
Description
Thick Film Resistors - SMD 3/4watt 8.66ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 8.66ohms 1% - CRCW20108R66FP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 8.66ohms 1%
CRCW20108R66FP
Thick Film Resistors - SMD 3/4watt 8.66ohms 1% CRCW20108R66FP
Thick Film Resistors - SMD 3/4watt 8.66ohms 1%

Thick Film Resistors - SMD 3/4watt 8.66ohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW20108R66FP
Product Name Thick Film Resistors - SMD 3/4watt 8.66ohms 1%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details