Vishay Intertechnology, Inc. RES 8.66 OHM 1/2W 1% 2010 SMD CRCW20108R66FNEF

Description
RES 8.66ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 8.66ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66 OHM 1/2W 1% 2010 SMD - CRCW20108R66FNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66 OHM 1/2W 1% 2010 SMD
CRCW20108R66FNEF
RES 8.66 OHM 1/2W 1% 2010 SMD CRCW20108R66FNEF
RES 8.66ohm 1/2W 1% 2010 SMD

RES 8.66ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20108R66FNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20108R66FNEF-ND
Chip Resistor - Surface Mount CRCW20108R66FNEF-ND
8.66 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

8.66 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20108R66FNEF CRCW20108R66FNEF-ND
Product Name RES 8.66 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 8.66 ohms 8.66 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details