Vishay Intertechnology, Inc. RES 8.66 OHM 1W 1% 2010 SMD CRCW20108R66FKEFHP

Description
RES 8.66ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 8.66ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66 OHM 1W 1% 2010 SMD - CRCW20108R66FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66 OHM 1W 1% 2010 SMD
CRCW20108R66FKEFHP
RES 8.66 OHM 1W 1% 2010 SMD CRCW20108R66FKEFHP
RES 8.66ohm 1W 1% 2010 SMD

RES 8.66ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW20108R66FKEFHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW20108R66FKEFHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW20108R66FKEFHPDKR-ND
8.66 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

8.66 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW20108R66FKEFHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW20108R66FKEFHPTR-ND
Chip Resistor - Surface Mount 541-CRCW20108R66FKEFHPTR-ND
8.66 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

8.66 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW20108R66FKEFHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW20108R66FKEFHPCT-ND
Chip Resistor - Surface Mount 541-CRCW20108R66FKEFHPCT-ND
8.66 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

8.66 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20108R66FKEFHP 541-CRCW20108R66FKEFHPDKR-ND
Product Name RES 8.66 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 8.66 ohms 8.66 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details