Vishay Precision Group RES 8.45 OHM 3/4W 1% 2010 SMD CRCW20108R45FNEF

Description
RES 8.45ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 8.45ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45 OHM 3/4W 1% 2010 SMD - CRCW20108R45FNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45 OHM 3/4W 1% 2010 SMD
CRCW20108R45FNEF
RES 8.45 OHM 3/4W 1% 2010 SMD CRCW20108R45FNEF
RES 8.45ohm 3/4W 1% 2010 SMD

RES 8.45ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20108R45FNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20108R45FNEF-ND
Chip Resistor - Surface Mount CRCW20108R45FNEF-ND
8.45 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

8.45 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 200 8R45 1% E02 E3 Rohs Compliant Vishay - 49P4372 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 200 8R45 1% E02 E3 Rohs Compliant Vishay
49P4372
Crcw2010 200 8R45 1% E02 E3 Rohs Compliant Vishay 49P4372
CRCW2010 200 8R45 1% E02 e3 RoHS Compliant: Yes

CRCW2010 200 8R45 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20108R45FNEF CRCW20108R45FNEF-ND 49P4372
Product Name RES 8.45 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 200 8R45 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 8.45 ohms 8.45 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614971-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details