Vishay Precision Group Chip Resistor - Surface Mount CRCW20108R20JNEF

Description
8.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-8.2WCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.2WCT-ND
Chip Resistor - Surface Mount 541-8.2WCT-ND
8.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

8.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.2WTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.2WTR-ND
Chip Resistor - Surface Mount 541-8.2WTR-ND
8.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

8.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.2WDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.2WDKR-ND
Chip Resistor - Surface Mount 541-8.2WDKR-ND
8.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

8.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 8.2 OHM 3/4W 5% 2010 SMD - CRCW20108R20JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2 OHM 3/4W 5% 2010 SMD
CRCW20108R20JNEF
RES 8.2 OHM 3/4W 5% 2010 SMD CRCW20108R20JNEF
RES 8.2ohm 3/4W 5% 2010 SMD

RES 8.2ohm 3/4W 5% 2010 SMD

Supplier's Site
Res, Thick Film, 8R2, 5%, 0.75W, 2010; Resistance Vishay - 89M6919 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8R2, 5%, 0.75W, 2010; Resistance Vishay
89M6919
Res, Thick Film, 8R2, 5%, 0.75W, 2010; Resistance Vishay 89M6919
RES, THICK FILM, 8R2, 5%, 0.75W, 2010; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 8R2, 5%, 0.75W, 2010; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 8R2, 5%, 0.75W, 2010, Reel; Resistance Vishay - 14M8670 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8R2, 5%, 0.75W, 2010, Reel; Resistance Vishay
14M8670
Res, Thick Film, 8R2, 5%, 0.75W, 2010, Reel; Resistance Vishay 14M8670
RES, THICK FILM, 8R2, 5%, 0.75W, 2010, REEL; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8R2, 5%, 0.75W, 2010, REEL; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-8.2WCT-ND CRCW20108R20JNEF 89M6919 14M8670
Product Name Chip Resistor - Surface Mount RES 8.2 OHM 3/4W 5% 2010 SMD Res, Thick Film, 8R2, 5%, 0.75W, 2010; Resistance Vishay Res, Thick Film, 8R2, 5%, 0.75W, 2010, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8660 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details