Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20108R20FKEF

Description
8.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20108R20FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20108R20FKEF-ND
Chip Resistor - Surface Mount CRCW20108R20FKEF-ND
8.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

8.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 8.20 OHM 3/4W 1% 2010 SMD - CRCW20108R20FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.20 OHM 3/4W 1% 2010 SMD
CRCW20108R20FKEF
RES 8.20 OHM 3/4W 1% 2010 SMD CRCW20108R20FKEF
RES 8.20ohm 3/4W 1% 2010 SMD

RES 8.20ohm 3/4W 1% 2010 SMD

Supplier's Site
Crcw2010 100 8R2 1% E02 E3 Rohs Compliant Vishay - 47P4784 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 8R2 1% E02 E3 Rohs Compliant Vishay
47P4784
Crcw2010 100 8R2 1% E02 E3 Rohs Compliant Vishay 47P4784
CRCW2010 100 8R2 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 8R2 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20108R20FKEF-ND CRCW20108R20FKEF 47P4784
Product Name Chip Resistor - Surface Mount RES 8.20 OHM 3/4W 1% 2010 SMD Crcw2010 100 8R2 1% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567827 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details