Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20108M25FKTF

Description
8.25 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.25 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20108M25FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20108M25FKTF-ND
Chip Resistor - Surface Mount CRCW20108M25FKTF-ND
8.25 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

8.25 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 8.25M OHM 3/4W 1% 2010 SMD - CRCW20108M25FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25M OHM 3/4W 1% 2010 SMD
CRCW20108M25FKTF
RES 8.25M OHM 3/4W 1% 2010 SMD CRCW20108M25FKTF
RES 8.25Mohm 3/4W 1% 2010 SMD

RES 8.25Mohm 3/4W 1% 2010 SMD

Supplier's Site
Crcw2010 8.25M 1% 100 R02 Rohs Compliant Vishay - 49P4365 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 8.25M 1% 100 R02 Rohs Compliant Vishay
49P4365
Crcw2010 8.25M 1% 100 R02 Rohs Compliant Vishay 49P4365
CRCW2010 8.25M 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 8.25M 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20108M25FKTF-ND CRCW20108M25FKTF 49P4365
Product Name Chip Resistor - Surface Mount RES 8.25M OHM 3/4W 1% 2010 SMD Crcw2010 8.25M 1% 100 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers