Vishay Intertechnology, Inc. RES 8.87K OHM 3/4W 1% 2010 SMD CRCW20108K87FKTF

Description
RES 8.87Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 8.87Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.87K OHM 3/4W 1% 2010 SMD - CRCW20108K87FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87K OHM 3/4W 1% 2010 SMD
CRCW20108K87FKTF
RES 8.87K OHM 3/4W 1% 2010 SMD CRCW20108K87FKTF
RES 8.87Kohm 3/4W 1% 2010 SMD

RES 8.87Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20108K87FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20108K87FKTF-ND
Chip Resistor - Surface Mount CRCW20108K87FKTF-ND
8.87 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

8.87 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,8.87Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay - 43C5851 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,8.87Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
43C5851
Resistor,metal Glaze,8.87Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay 43C5851
Resistor,Metal Glaze,8.87KOhms,400W V,1+/-% Tol,-100,100ppm-TC,2 010-Case RoHS Compliant: No

Resistor,Metal Glaze,8.87KOhms,400WV,1+/-% Tol,-100,100ppm-TC,2010-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20108K87FKTF CRCW20108K87FKTF-ND 43C5851
Product Name RES 8.87K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,8.87Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 8870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers