Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:8.66kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW20108K66FKTF

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:8.66kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:8.66kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:8.66kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW20108K66FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:8.66kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW20108K66FKTF
Thick Film Chip ResistorSeries:CRCW; Resistance:8.66kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW20108K66FKTF
Thick Film Chip ResistorSeries:CRCW; Resistance:8.66kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:8.66kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Chip Resistor - Surface Mount - CRCW20108K66FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20108K66FKTF-ND
Chip Resistor - Surface Mount CRCW20108K66FKTF-ND
8.66 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

8.66 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 8.66Kohm, 500Mw, 1%; Resistance Vishay - 07J3273 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 8.66Kohm, 500Mw, 1%; Resistance Vishay
07J3273
Resistor, Thick Film, 8.66Kohm, 500Mw, 1%; Resistance Vishay 07J3273
RESISTOR, THICK FILM, 8.66KOHM, 500mW, 1%; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 8.66KOHM, 500mW, 1%; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20108K66FKTF CRCW20108K66FKTF-ND 07J3273
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:8.66kohm; Resistance Tolerance: 1%; Power Rating:0... Chip Resistor - Surface Mount Resistor, Thick Film, 8.66Kohm, 500Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details