Vishay Precision Group Chip Resistor - Surface Mount CRCW20108K66FKEF

Description
8.66 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.66 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-8.66KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.66KACTR-ND
Chip Resistor - Surface Mount 541-8.66KACTR-ND
8.66 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

8.66 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 8.66K OHM 3/4W 1% 2010 SMD - CRCW20108K66FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 3/4W 1% 2010 SMD
CRCW20108K66FKEF
RES 8.66K OHM 3/4W 1% 2010 SMD CRCW20108K66FKEF
RES 8.66Kohm 3/4W 1% 2010 SMD

RES 8.66Kohm 3/4W 1% 2010 SMD

Supplier's Site
Resistor, Thick Film, 8.66Kohm, 500Mw, 1%; Resistance Vishay - 53K3907 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 8.66Kohm, 500Mw, 1%; Resistance Vishay
53K3907
Resistor, Thick Film, 8.66Kohm, 500Mw, 1%; Resistance Vishay 53K3907
RESISTOR, THICK FILM, 8.66KOHM, 500mW, 1%; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 8.66KOHM, 500mW, 1%; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-8.66KACTR-ND CRCW20108K66FKEF 53K3907
Product Name Chip Resistor - Surface Mount RES 8.66K OHM 3/4W 1% 2010 SMD Resistor, Thick Film, 8.66Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details