Vishay Intertechnology, Inc. RES 8.06K OHM 3/4W 1% 2010 SMD CRCW20108K06FKTF

Description
RES 8.06Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 8.06Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06K OHM 3/4W 1% 2010 SMD - CRCW20108K06FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 3/4W 1% 2010 SMD
CRCW20108K06FKTF
RES 8.06K OHM 3/4W 1% 2010 SMD CRCW20108K06FKTF
RES 8.06Kohm 3/4W 1% 2010 SMD

RES 8.06Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20108K06FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20108K06FKTF-ND
Chip Resistor - Surface Mount CRCW20108K06FKTF-ND
8.06 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

8.06 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20108K06FKTF CRCW20108K06FKTF-ND
Product Name RES 8.06K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 8060 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details