Vishay Intertechnology, Inc. RES 88.7 OHM 1/2W 1% 2010 SMD CRCW201088R7FKTF

Description
RES 88.7ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 88.7ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7 OHM 1/2W 1% 2010 SMD - CRCW201088R7FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7 OHM 1/2W 1% 2010 SMD
CRCW201088R7FKTF
RES 88.7 OHM 1/2W 1% 2010 SMD CRCW201088R7FKTF
RES 88.7ohm 1/2W 1% 2010 SMD

RES 88.7ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201088R7FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201088R7FKTF-ND
Chip Resistor - Surface Mount CRCW201088R7FKTF-ND
88.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

88.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 88.7 1% 100 R02 Rohs Compliant Vishay - 49P4383 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 88.7 1% 100 R02 Rohs Compliant Vishay
49P4383
Crcw2010 88.7 1% 100 R02 Rohs Compliant Vishay 49P4383
CRCW2010 88.7 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 88.7 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201088R7FKTF CRCW201088R7FKTF-ND 49P4383
Product Name RES 88.7 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 88.7 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 88.7 ohms 88.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676227-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details