Vishay Intertechnology, Inc. RES 887 OHM 3/4W 1% 2010 SMD CRCW2010887RFKTF

Description
RES 887ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 887ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887 OHM 3/4W 1% 2010 SMD - CRCW2010887RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 3/4W 1% 2010 SMD
CRCW2010887RFKTF
RES 887 OHM 3/4W 1% 2010 SMD CRCW2010887RFKTF
RES 887ohm 3/4W 1% 2010 SMD

RES 887ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010887RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010887RFKTF-ND
Chip Resistor - Surface Mount CRCW2010887RFKTF-ND
887 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

887 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 887 1% 100 R02 Rohs Compliant Vishay - 49P4384 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 887 1% 100 R02 Rohs Compliant Vishay
49P4384
Crcw2010 887 1% 100 R02 Rohs Compliant Vishay 49P4384
CRCW2010 887 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 887 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010887RFKTF CRCW2010887RFKTF-ND 49P4384
Product Name RES 887 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 887 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 887 ohms 887 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers