VISHAY INTERTECHNOLOGY, INC.
CRCW20108870FRT1 -- 887 OHM 1% 100PPM TF
Vishay Intertechnology, Inc.
887 OHM 1% 100PPM TF
CRCW20108870FRT1
Description
887ohm 1% 100PPM TF
Request a Quote
Email Supplier
Description
887ohm 1% 100PPM TF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW20108870FRT1 |
|
Product Name
|
887 OHM 1% 100PPM TF |
|
Resistance Range
|
887 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
Nonstandard
Resistance Range
2.00E-4 ohms
Temperature Coefficient
100 ±ppm/°C
View Details
2 suppliers
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers