Vishay Precision Group 2010,86.6,1%,T/R,RoHS Compliant CRCW201086R6FKEF

Description
2010,86.6,1%,T/R,RoH S Compliant
Request a Quote Datasheet
Description
2010,86.6,1%,T/R,RoH S Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2010,86.6,1%,T/R,RoHS Compliant - CRCW201086R6FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,86.6,1%,T/R,RoHS Compliant
CRCW201086R6FKEF
2010,86.6,1%,T/R,RoHS Compliant CRCW201086R6FKEF
2010,86.6,1%,T/R,RoH S Compliant

2010,86.6,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-86.6ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-86.6ACTR-ND
Chip Resistor - Surface Mount 541-86.6ACTR-ND
86.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

86.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-86.6ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-86.6ACDKR-ND
Chip Resistor - Surface Mount 541-86.6ACDKR-ND
86.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

86.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-86.6ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-86.6ACCT-ND
Chip Resistor - Surface Mount 541-86.6ACCT-ND
86.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

86.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 86R6, 1%, 0.75W, 2010, Reel; Resistance Vishay - 53K3921 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 86R6, 1%, 0.75W, 2010, Reel; Resistance Vishay
53K3921
Res, Thick Film, 86R6, 1%, 0.75W, 2010, Reel; Resistance Vishay 53K3921
RES, THICK FILM, 86R6, 1%, 0.75W, 2010, REEL; Resistance:86.6ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 86R6, 1%, 0.75W, 2010, REEL; Resistance:86.6ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201086R6FKEF 541-86.6ACTR-ND 53K3921
Product Name 2010,86.6,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount Res, Thick Film, 86R6, 1%, 0.75W, 2010, Reel; Resistance Vishay
Mounting / Packaging 2010 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3602FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details