Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:86.6kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW201086K6FKTF

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:86.6kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:86.6kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:86.6kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW201086K6FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:86.6kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW201086K6FKTF
Thick Film Chip ResistorSeries:CRCW; Resistance:86.6kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW201086K6FKTF
Thick Film Chip ResistorSeries:CRCW; Resistance:86.6kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:86.6kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Chip Resistor - Surface Mount - CRCW201086K6FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201086K6FKTF-ND
Chip Resistor - Surface Mount CRCW201086K6FKTF-ND
86.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

86.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 86.6Kohm, 500Mw, 1%; Resistance Vishay - 07J3274 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 86.6Kohm, 500Mw, 1%; Resistance Vishay
07J3274
Resistor, Thick Film, 86.6Kohm, 500Mw, 1%; Resistance Vishay 07J3274
RESISTOR, THICK FILM, 86.6KOHM, 500mW, 1%; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 86.6KOHM, 500mW, 1%; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201086K6FKTF CRCW201086K6FKTF-ND 07J3274
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:86.6kohm; Resistance Tolerance: 1%; Power Rating:0... Chip Resistor - Surface Mount Resistor, Thick Film, 86.6Kohm, 500Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details