Vishay Precision Group Chip Resistor - Surface Mount CRCW201086K6FKEF

Description
86.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
86.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-86.6KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-86.6KACTR-ND
Chip Resistor - Surface Mount 541-86.6KACTR-ND
86.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

86.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:86.6kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW201086K6FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:86.6kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW201086K6FKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:86.6kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW201086K6FKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:86.6kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:86.6kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Resistor, Thick Film, 86.6Kohm, 500Mw, 1%; Resistance Vishay - 53K3919 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 86.6Kohm, 500Mw, 1%; Resistance Vishay
53K3919
Resistor, Thick Film, 86.6Kohm, 500Mw, 1%; Resistance Vishay 53K3919
RESISTOR, THICK FILM, 86.6KOHM, 500mW, 1%; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 86.6KOHM, 500mW, 1%; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-86.6KACTR-ND CRCW201086K6FKEF 53K3919
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:86.6kohm; Resistance Tolerance:+/- 1%; Power Ratin... Resistor, Thick Film, 86.6Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers