Vishay Precision Group Chip Resistor - Surface Mount CRCW2010866RFKEF

Description
866 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
866 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-866ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-866ACCT-ND
Chip Resistor - Surface Mount 541-866ACCT-ND
866 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

866 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-866ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-866ACDKR-ND
Chip Resistor - Surface Mount 541-866ACDKR-ND
866 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

866 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-866ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-866ACTR-ND
Chip Resistor - Surface Mount 541-866ACTR-ND
866 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

866 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 866 Ohm 4W Resistor - 52-CRCW2010866RFKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 866 Ohm 4W Resistor
52-CRCW2010866RFKEF
SMD 866 Ohm 4W Resistor 52-CRCW2010866RFKEF
866 Ohm 1% 3/4W 2010 SMD Thick Film Resistor Product overview: CRCW2010866RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 866 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 866 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010866RFKEF can be used for catalog matching and distributor lookup.

866 Ohm 1% 3/4W 2010 SMD Thick Film Resistor Product overview: CRCW2010866RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 866 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 866 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010866RFKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2010866RFKEF
915984-CRCW2010866RFKEF
Chip Resistor - Surface Mount - CRCW2010866RFKEF 915984-CRCW2010866RFKEF
Manufacturer: Vishay Win Source Part Number: 915984-CRCW2010866RF KEF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 866 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-866ACTR, 541-866ACDKR, CRCW2010 100 866R 1% E02 E3, 541-866ACCT

Manufacturer: Vishay
Win Source Part Number: 915984-CRCW2010866RFKEF
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 866 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: CRCW2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-866ACTR, 541-866ACDKR, CRCW2010 100 866R 1% E02 E3, 541-866ACCT

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:866ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW2010866RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:866ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW2010866RFKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:866ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW2010866RFKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:866ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:866ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010866RFKEF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2010866RFKEF
Chip Resistor - Surface Mount CRCW2010866RFKEF
RES SMD 866 OHM 1% 3/4W 2010

RES SMD 866 OHM 1% 3/4W 2010

Supplier's Site Datasheet
Res, Thick Film, 866R, 1%, 0.75W, 2010; Resistance Vishay - 53K3922 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 866R, 1%, 0.75W, 2010; Resistance Vishay
53K3922
Res, Thick Film, 866R, 1%, 0.75W, 2010; Resistance Vishay 53K3922
RES, THICK FILM, 866R, 1%, 0.75W, 2010; Resistance:866ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 866R, 1%, 0.75W, 2010; Resistance:866ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 866 Ohm, 500Mw, 1%; Resistance Vishay - 53K3923 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 866 Ohm, 500Mw, 1%; Resistance Vishay
53K3923
Resistor, Thick Film, 866 Ohm, 500Mw, 1%; Resistance Vishay 53K3923
RESISTOR, THICK FILM, 866 OHM, 500mW, 1%; Resistance:866ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RESISTOR, THICK FILM, 866 OHM, 500mW, 1%; Resistance:866ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site
RES SMD 866 OHM 1% 3/4W 2010 - 873-CRCW2010866RFKEF - Utmel Electronic Limited
Hong Kong, China
RES SMD 866 OHM 1% 3/4W 2010
873-CRCW2010866RFKEF
RES SMD 866 OHM 1% 3/4W 2010 873-CRCW2010866RFKEF
RES SMD 866 OHM 1% 3/4W 2010

RES SMD 866 OHM 1% 3/4W 2010

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-866ACCT-ND 52-CRCW2010866RFKEF 915984-CRCW2010866RFKEF CRCW2010866RFKEF CRCW2010866RFKEF 53K3922 53K3923 873-CRCW2010866RFKEF
Product Name Chip Resistor - Surface Mount SMD 866 Ohm 4W Resistor Chip Resistor - Surface Mount - CRCW2010866RFKEF Thick Film Chip ResistorSeries:CRCW; Resistance:866ohm; Resistance Tolerance:+/- 1%; Power Rating:... Chip Resistor - Surface Mount Res, Thick Film, 866R, 1%, 0.75W, 2010; Resistance Vishay Resistor, Thick Film, 866 Ohm, 500Mw, 1%; Resistance Vishay RES SMD 866 OHM 1% 3/4W 2010
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric] Surface Mount Technology (SMT / SMD); 2010; SURFACE MOUNT
Resistance Range 866 ohms 866 ohms 866 ohms 866 ohms 866 ohms 866 ohms 866 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details