Vishay Intertechnology, Inc. RES 866K OHM 3/4W 1% 2010 SMD CRCW2010866KFKTF

Description
RES 866Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 866Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 866K OHM 3/4W 1% 2010 SMD - CRCW2010866KFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866K OHM 3/4W 1% 2010 SMD
CRCW2010866KFKTF
RES 866K OHM 3/4W 1% 2010 SMD CRCW2010866KFKTF
RES 866Kohm 3/4W 1% 2010 SMD

RES 866Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010866KFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010866KFKTF-ND
Chip Resistor - Surface Mount CRCW2010866KFKTF-ND
866 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

866 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010866KFKTF CRCW2010866KFKTF-ND
Product Name RES 866K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 866000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2-2176074-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9090 ohms
View Details
4 suppliers