Vishay Intertechnology, Inc. RES 866K OHM 3/4W 1% 2010 SMD CRCW2010866KFKEF

Description
RES 866Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 866Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 866K OHM 3/4W 1% 2010 SMD - CRCW2010866KFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866K OHM 3/4W 1% 2010 SMD
CRCW2010866KFKEF
RES 866K OHM 3/4W 1% 2010 SMD CRCW2010866KFKEF
RES 866Kohm 3/4W 1% 2010 SMD

RES 866Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-866KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-866KACTR-ND
Chip Resistor - Surface Mount 541-866KACTR-ND
866 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

866 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010866KFKEF 541-866KACTR-ND
Product Name RES 866K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 866000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD475JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details