Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201084R5FKEFHP

Description
84.5 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
84.5 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201084R5FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201084R5FKEFHP-ND
Chip Resistor - Surface Mount CRCW201084R5FKEFHP-ND
84.5 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

84.5 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 84.5 OHM 1W 1% 2010 SMD - CRCW201084R5FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 1W 1% 2010 SMD
CRCW201084R5FKEFHP
RES 84.5 OHM 1W 1% 2010 SMD CRCW201084R5FKEFHP
RES 84.5ohm 1W 1% 2010 SMD

RES 84.5ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201084R5FKEFHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW201084R5FKEFHP
Chip Resistor - Surface Mount CRCW201084R5FKEFHP
RES SMD 84.5 OHM 1% 1W 2010

RES SMD 84.5 OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW201084R5FKEFHP-ND CRCW201084R5FKEFHP CRCW201084R5FKEFHP
Product Name Chip Resistor - Surface Mount RES 84.5 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 84.5 ohms 84.5 ohms 84.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details