Vishay Intertechnology, Inc. RES 84.5K OHM 3/4W 1% 2010 SMD CRCW201084K5FKTF

Description
RES 84.5Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 84.5Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5K OHM 3/4W 1% 2010 SMD - CRCW201084K5FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5K OHM 3/4W 1% 2010 SMD
CRCW201084K5FKTF
RES 84.5K OHM 3/4W 1% 2010 SMD CRCW201084K5FKTF
RES 84.5Kohm 3/4W 1% 2010 SMD

RES 84.5Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201084K5FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201084K5FKTF-ND
Chip Resistor - Surface Mount CRCW201084K5FKTF-ND
84.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

84.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201084K5FKTF CRCW201084K5FKTF-ND
Product Name RES 84.5K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 84500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details