Vishay Intertechnology, Inc. RES 845 OHM 3/4W 1% 2010 SMD CRCW2010845RFKEF

Description
RES 845ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 845ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845 OHM 3/4W 1% 2010 SMD - CRCW2010845RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 3/4W 1% 2010 SMD
CRCW2010845RFKEF
RES 845 OHM 3/4W 1% 2010 SMD CRCW2010845RFKEF
RES 845ohm 3/4W 1% 2010 SMD

RES 845ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010845RFKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010845RFKEF-ND
Chip Resistor - Surface Mount CRCW2010845RFKEF-ND
845 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

845 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010845RFKEF CRCW2010845RFKEF-ND
Product Name RES 845 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 845 ohms 845 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details