Vishay Intertechnology, Inc. RES 845K OHM 1W 1% 2010 SMD CRCW2010845KFKEFHP

Description
RES 845Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 845Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845K OHM 1W 1% 2010 SMD - CRCW2010845KFKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845K OHM 1W 1% 2010 SMD
CRCW2010845KFKEFHP
RES 845K OHM 1W 1% 2010 SMD CRCW2010845KFKEFHP
RES 845Kohm 1W 1% 2010 SMD

RES 845Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010845KFKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010845KFKEFHP-ND
Chip Resistor - Surface Mount CRCW2010845KFKEFHP-ND
845 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

845 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010845KFKEFHP CRCW2010845KFKEFHP-ND
Product Name RES 845K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 845000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details