Vishay Precision Group SMD 82 Ohm 0.75W 400V Resistor CRCW201082R0JNEF

Description
Thick Film Resistor, 82 Ohm, 5%, 0.75W, 400V, 2010 SMD Product overview: CRCW201082R0JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82 Ohm, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82 Ohm, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201082R0JNEF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Resistor, 82 Ohm, 5%, 0.75W, 400V, 2010 SMD Product overview: CRCW201082R0JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82 Ohm, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82 Ohm, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201082R0JNEF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 82 Ohm 0.75W 400V Resistor - 52-CRCW201082R0JNEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 82 Ohm 0.75W 400V Resistor
52-CRCW201082R0JNEF
SMD 82 Ohm 0.75W 400V Resistor 52-CRCW201082R0JNEF
Thick Film Resistor, 82 Ohm, 5%, 0.75W, 400V, 2010 SMD Product overview: CRCW201082R0JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82 Ohm, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82 Ohm, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201082R0JNEF can be used for catalog matching and distributor lookup.

Thick Film Resistor, 82 Ohm, 5%, 0.75W, 400V, 2010 SMD Product overview: CRCW201082R0JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82 Ohm, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82 Ohm, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201082R0JNEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-82.0WDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82.0WDKR-ND
Chip Resistor - Surface Mount 541-82.0WDKR-ND
82 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

82 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-82.0WCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82.0WCT-ND
Chip Resistor - Surface Mount 541-82.0WCT-ND
82 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

82 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-82.0WTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82.0WTR-ND
Chip Resistor - Surface Mount 541-82.0WTR-ND
82 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

82 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 82.0 OHM 3/4W 5% 2010 SMD - CRCW201082R0JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.0 OHM 3/4W 5% 2010 SMD
CRCW201082R0JNEF
RES 82.0 OHM 3/4W 5% 2010 SMD CRCW201082R0JNEF
RES 82.0ohm 3/4W 5% 2010 SMD

RES 82.0ohm 3/4W 5% 2010 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW201082R0JNEF
915983-CRCW201082R0JNEF
Chip Resistor - Surface Mount - CRCW201082R0JNEF 915983-CRCW201082R0JNEF
Manufacturer: Vishay Win Source Part Number: 915983-CRCW201082R0J NEF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 82 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-82.0WCT, CRCW2010 200 82R 5% E02 E3, 541-82.0WDKR, 541-82.0WTR

Manufacturer: Vishay
Win Source Part Number: 915983-CRCW201082R0JNEF
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 82 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: CRCW2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-82.0WCT, CRCW2010 200 82R 5% E02 E3, 541-82.0WDKR, 541-82.0WTR

Buy Now Datasheet
Res, Thick Film, 82R, 5%, 0.75W, 2010; Resistance Vishay - 51P1034 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82R, 5%, 0.75W, 2010; Resistance Vishay
51P1034
Res, Thick Film, 82R, 5%, 0.75W, 2010; Resistance Vishay 51P1034
RES, THICK FILM, 82R, 5%, 0.75W, 2010; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 82R, 5%, 0.75W, 2010; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Resistor,metal Glaze,82Ohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay - 43C5859 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,82Ohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay
43C5859
Resistor,metal Glaze,82Ohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay 43C5859
Resistor,Metal Glaze,82Ohms,400WV,5 +/-% Tol,-200,200ppm-TC,2 010-Case RoHS Compliant: Yes

Resistor,Metal Glaze,82Ohms,400WV,5+/-% Tol,-200,200ppm-TC,2010-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW201082R0JNEF 541-82.0WDKR-ND CRCW201082R0JNEF 915983-CRCW201082R0JNEF 51P1034 43C5859
Product Name SMD 82 Ohm 0.75W 400V Resistor Chip Resistor - Surface Mount RES 82.0 OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount - CRCW201082R0JNEF Res, Thick Film, 82R, 5%, 0.75W, 2010; Resistance Vishay Resistor,metal Glaze,82Ohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay
Resistance Range 82 ohms 82 ohms 82 ohms 82 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 400 volts 400 volts
Operating AC Voltage 400 volts 400 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers